Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9502GEXK+T
MAX9502GEXK+T
Discontinued
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP REC FILTR SC70-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX9502GEXK+T Datasheet
History Price: $1.37000
In Stock: 36880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9502GEXK+T vs MAX441CWP
Part No
MAX9502GEXK+T
MAX441CWP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Applications
Reconstruction Filter
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
5.3 mA
40 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
2.5V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SC-70-5
20-SOIC