☰
MAX9502MEXK
MAX9502MEXK
Active
Description:  MAX9502 2.5V VIDEO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9502MEXK Datasheet
History Price: $0.97000
In Stock: 16240
MAX9502MEXK vs MAX441CWP
Series
Automotive
-
Packaging
Bulk
Bulk
Status
Active
Active
Applications
Reconstruction Filter
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
5.3 mA
40 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
2.5V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
SC-70-5
20-SOIC