Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9503GETE+T
MAX9503GETE+T
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC VIDEO AMP W/FILTER 16-TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9503GETE+T Datasheet
History Price: Obsolete
In Stock: 16480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9503GETE+T vs MAX441CPP
Part No
MAX9503GETE+T
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Cut Tape (CT)
Bulk
Status
Obsolete
Active
Applications
Filter
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
12 mA
40 mA
Current - Output / Channel
50 mA
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WFQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-TQFN (3x3)
20-PDIP