☰
MAX9508ATE+
MAX9508ATE+
Obsolete
Description:  IC AMP FILTER 16TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX9508ATE+ Datasheet
History Price: $0.85000
In Stock: 25580
MAX9508ATE+ vs MAX4026EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Filter
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
3
4
-3db Bandwidth
-
200 MHz
Slew Rate
-
363V/μs
Current - Supply
13 mA
34 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TQFN (3x3)
20-TSSOP