Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9508ATE+
MAX9508ATE+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP FILTER 16TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9508ATE+ Datasheet
History Price: $0.85000
In Stock: 25580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9508ATE+ vs MAX441CPP
Part No
MAX9508ATE+
MAX441CPP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Filter
General Purpose
Output Type
-
-
Number of Circuits
3
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
13 mA
40 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-WFQFN Exposed Pad
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-TQFN (3x3)
20-PDIP