Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9512AEE+
MAX9512AEE+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP FILTER 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9512AEE+ Datasheet
History Price: Obsolete
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9512AEE+ vs MAX3510EEP
Part No
MAX9512AEE+
MAX3510EEP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Filter
CATV
Output Type
-
-
Number of Circuits
1
1
-3db Bandwidth
-
100 MHz
Slew Rate
-
-
Current - Supply
13 mA
109 mA
Current - Output / Channel
-
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
20-QSOP