☰
MAX9512AEE+
MAX9512AEE+
Obsolete
Description:  IC AMP FILTER 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9512AEE+ Datasheet
History Price: Obsolete
In Stock: 39200
MAX9512AEE+ vs MAX454EJD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
Filter
4:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
1
-3db Bandwidth
-
50 MHz
Slew Rate
-
300V/μs
Current - Supply
13 mA
25 mA
Current - Output / Channel
-
20 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP