Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9519ARS+T
MAX9519ARS+T
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP FILTER 4UCSP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9519ARS+T Datasheet
History Price: $0.48000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9519ARS+T vs MAX4026EUP
Part No
MAX9519ARS+T
MAX4026EUP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
Filter
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
1
4
-3db Bandwidth
-
200 MHz
Slew Rate
-
363V/μs
Current - Supply
2.9 mA
34 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
4-UCSP (1x1)
20-TSSOP