☰
MAX9519ARS+T
MAX9519ARS+T
Obsolete
Description:  IC AMP FILTER 4UCSP
Manufacturer:  Maxim Integrated
History Price: $0.48000
In Stock: 20400
MAX9519ARS+T vs MAX441CWP
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Applications
Filter
General Purpose
Output Type
-
-
Number of Circuits
1
4
-3db Bandwidth
-
160 MHz
Slew Rate
-
370V/μs
Current - Supply
2.9 mA
40 mA
Current - Output / Channel
100 mA
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-WFBGA, CSPBGA
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
4-UCSP (1x1)
20-SOIC