☰
MAX9541AEE+
MAX9541AEE+
Obsolete
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9541AEE+ Datasheet
History Price: $0.73000
In Stock: 36000
MAX9541AEE+ vs MAX454EJD
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Applications
2:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
4
1
-3db Bandwidth
-
50 MHz
Slew Rate
-
300V/μs
Current - Supply
21 mA
25 mA
Current - Output / Channel
140 mA
20 mA
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP