Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Video Processing
/ Maxim Integrated MAX9568EEE+
MAX9568EEE+
Obsolete
Linear - Video Processing
Description:
IC VIDEO SYNC SEPARATOR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9568EEE+ Datasheet
History Price: $1.87000
In Stock: 27440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9568EEE+ vs MAX7454UUP
Part No
MAX9568EEE+
MAX7454UUP
Category
Linear - Video Processing
Linear - Video Processing
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Separator
Buffers, Filters
Applications
Consumer Video
Professional Video
Standards
NTSC, PAL
-
Control Interface
Analog Voltage
-
Voltage - Supply
2.7V ~ 5.5V
4.75V ~ 5.25V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-QSOP
20-TSSOP-EP