☰
MAX963ESD
MAX963ESD
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX963ESD Datasheet
History Price: Obsolete
In Stock: 9920
MAX963ESD vs MAX900BCPP
Series
Beyond-the-Rails
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
CMOS, Complementary, TTL
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
1.5mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
15μA @ 5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
11mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
80dB CMRR, 86.02dB PSRR
-82dB, -80dB
Propagation Delay (Max)
7ns
8ns (Typ)
Hysteresis
3.5mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
20-PDIP