Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX9657AEE+
MAX9657AEE+
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP GENERAL PURPOSE 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9657AEE+ Datasheet
History Price: $1.82000
In Stock: 45780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9657AEE+ vs MAX4026EUP
Part No
MAX9657AEE+
MAX4026EUP
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
2:1 Multiplexer-Amplifier
Output Type
-
Single-Ended
Number of Circuits
4
4
-3db Bandwidth
27 MHz
200 MHz
Slew Rate
65V/μs
363V/μs
Current - Supply
21 mA
34 mA
Current - Output / Channel
140 mA
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.25V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
20-TSSOP