☰
MAX9657AEE+
MAX9657AEE+
Obsolete
Description:  IC AMP GENERAL PURPOSE 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX9657AEE+ Datasheet
History Price: $1.82000
In Stock: 45780
MAX9657AEE+ vs MAX441CPP
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Applications
General Purpose
General Purpose
Output Type
-
-
Number of Circuits
4
4
-3db Bandwidth
27 MHz
160 MHz
Slew Rate
65V/μs
370V/μs
Current - Supply
21 mA
40 mA
Current - Output / Channel
140 mA
-
Voltage - Supply, Single/Dual (?
2.7V ~ 3.6V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP