☰
MAX9686BCSA
MAX9686BCSA
Active
Description:  IC COMPARATOR 1 GEN PUR 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX9686BCSA Datasheet
History Price: $4.19000
In Stock: 45280
MAX9686BCSA vs MAX900BCPP
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
4
Output Type
Complementary
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
?V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
3mV @ ?V
4mV @ 5V
Current - Input Bias (Max)
25μA @ 5V
10μA @ 5V
Current - Output (Typ)
20mA
-
Current - Quiescent (Max)
20mA, 25mA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
96dB CMRR, 85dB PSRR
-82dB, -80dB
Propagation Delay (Max)
9ns
8ns (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-SOIC
20-PDIP