Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AEBC+
MAX9700AEBC+
Obsolete
Linear - Amplifiers - Audio
Description:
IC
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AEBC+ Datasheet
History Price: Obsolete
In Stock: 31760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AEBC+ vs MAX98390EWX+T
Part No
MAX9700AEBC+
MAX98390EWX+T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
6.2W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
1.71V ~ 1.89V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
36-WLP (2.42x2.61)
Package / Case
10-WFBGA, CSPBGA
36-WFBGA, WLBGA