☰
MAX9700AEBC+
MAX9700AEBC+
Obsolete
Description:  IC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31760
MAX9700AEBC+ vs MAX9877EWP+TG45
Series
-
DirectDrive
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
825mW x 1 @ 4Ohm; 53mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
2.7V ~ 5.25V
Features
-
Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
20-WLP
Package / Case
10-WFBGA, CSPBGA
20-WFBGA, WLBGA