Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AEBC+G51
MAX9700AEBC+G51
Obsolete
Linear - Amplifiers - Audio
Description:
IC POWER MANAGEMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AEBC+G51 Datasheet
History Price: Obsolete
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AEBC+G51 vs MAX9700CEBC
Part No
MAX9700AEBC+G51
MAX9700CEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
-
2.5V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
10-UCSP
Package / Case
-
10-WFBGA, CSPBGA