Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AEBC+G51
MAX9700AEBC+G51
Obsolete
Linear - Amplifiers - Audio
Description:
IC POWER MANAGEMENT
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AEBC+G51 Datasheet
History Price: Obsolete
In Stock: 18000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AEBC+G51 vs MAX98400AETX+T
Part No
MAX9700AEBC+G51
MAX98400AETX+T
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Class D
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
20W x 2 @ 8Ohm
Voltage - Supply
-
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
36-TQFN (6x6)
Package / Case
-
36-WFQFN Exposed Pad