Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tape & Reel (TR)
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
135mW x 2 @ 32Ohm
Voltage - Supply
2.5V ~ 5.5V
4V ~ 5.5V
Features
-
Depop, Short-Circuit Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
10-UCSP
16-QSOP
Package / Case
10-WFBGA, CSPBGA
16-SSOP (0.154", 3.90mm Width)