Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AEBC
MAX9700AEBC
Active
Linear - Amplifiers - Audio
Description:
CLASS D AUDIO AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AEBC vs MAX4411EBE+TCAN
Part No
MAX9700AEBC
MAX4411EBE+TCAN
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class D
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
-
Voltage - Supply
2.5V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
10-UCSP
-
Package / Case
10-WFBGA, CSPBGA
-