☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX97200BEWC+T
Series
-
DirectDrive
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class H
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
45mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
1.62V ~ 1.98V
Features
-
Depop, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
12-WLP
Package / Case
10-WFBGA, CSPBGA
12-WFBGA, WLBGA