☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 27420
MAX9700AEBC vs MAX9722AEUE+TG075
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class D
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
-
Voltage - Supply
2.5V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
10-UCSP
-
Package / Case
10-WFBGA, CSPBGA
-