☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX9729ETI+
Series
-
DirectDrive
Packaging
Bulk
Tray
Status
Active
Obsolete
Type
Class D
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
52mW x 2 @ 32Ohm
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Features
-
Bass Boost, Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
28-TQFN (5x5)
Package / Case
10-WFBGA, CSPBGA
28-WFQFN Exposed Pad