☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX9742ETX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
20.5W x 2 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
20V ~ 40V, ?0V ~ 20V
Features
-
Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
36-TQFN (6x6)
Package / Case
10-WFBGA, CSPBGA
36-WFQFN Exposed Pad