☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX9762EUI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
3W x 2 @ 3Ohm
Voltage - Supply
2.5V ~ 5.5V
4.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
28-TSSOP-EP
Package / Case
10-WFBGA, CSPBGA
28-TSSOP (0.173", 4.40mm Width) Exposed Pad