☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX98372EWV+
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Last Time Buy
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
19W x 1 @ 8Ohm
Voltage - Supply
2.5V ~ 5.5V
5.5V ~ 18V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
30-WLP (2.21x2.8)
Package / Case
10-WFBGA, CSPBGA
30-WFBGA, WLBGA