☰
MAX9700AEBC
MAX9700AEBC
Active
Description:  CLASS D AUDIO AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX9700AEBC Datasheet
History Price: $1.12000
In Stock: 38640
MAX9700AEBC vs MAX98395EWI+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Type
Class D
Class DG
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
7.7W x 1 @ 8Ohm, 11.7W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
1.14V ~ 14V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-UCSP
28-WLP (2.88x1.62)
Package / Case
10-WFBGA, CSPBGA
28-XFBGA, WLBGA