Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AETB+
MAX9700AETB+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO 1.6W MONO D 10TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AETB+ Datasheet
History Price: $1.23000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AETB+ vs MAX98365AEWC+
Part No
MAX9700AETB+
MAX98365AEWC+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Box
Status
Obsolete
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
13.8W x 1 @ 8Ohm; 17.6W x 1 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
3V ~ 14V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN (3x3)
12-WLP (1.21x1.78)
Package / Case
10-WFDFN Exposed Pad
12-WFBGA, WLBGA