☰
MAX9700AETB+
MAX9700AETB+
Obsolete
Description:  IC AMP AUDIO 1.6W MONO D 10TDFN
Manufacturer:  Maxim Integrated
History Price: $1.23000
In Stock: 18900
MAX9700AETB+ vs MAX98374EFF+
Series
-
-
Packaging
Bulk or Tube
Strip
Status
Obsolete
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
12.5W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
5.5V ~ 16V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Supplier Device Package
10-TDFN (3x3)
22-FC2QFN (3x3)
Package / Case
10-WFDFN Exposed Pad
22-PowerUFQFN