Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AETB+
MAX9700AETB+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO 1.6W MONO D 10TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AETB+ Datasheet
History Price: $1.23000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AETB+ vs MAX9850ETI+
Part No
MAX9700AETB+
MAX9850ETI+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
DirectDrive
Packaging
Bulk or Tube
Tray
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
95mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
DAC, Depop, Digital Inputs, I2C, I2S, Line Level Inputs and Outputs, Mute, Shutdown, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN (3x3)
28-TQFN (5x5)
Package / Case
10-WFDFN Exposed Pad
28-WFQFN Exposed Pad