Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9702EUI+
MAX9702EUI+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STER 1.8W 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9702EUI+ Datasheet
History Price: Obsolete
In Stock: 2700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9702EUI+ vs MAX9700AEBC
Part No
MAX9702EUI+
MAX9700AEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
2-Channel (Stereo) with Stereo Headphones
1-Channel (Mono)
Max Output Power x Channels @ Load
1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
28-TSSOP
10-UCSP
Package / Case
28-TSSOP (0.173", 4.40mm Width)
10-WFBGA, CSPBGA