Type
General Purpose
General Purpose
Output Type
Open-Drain, Rail-to-Rail
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
10mV @ 5.5V
4mV @ 5V
Current - Input Bias (Max)
0.05μA @ 5.5V
10μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
-82dB CMRR, -80dB PSRR
Propagation Delay (Max)
20μs
8ns (Typ)
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-QSOP
20-PDIP