☰
MAX970EEE
MAX970EEE
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX970EEE Datasheet
History Price: Obsolete
In Stock: 14160
MAX970EEE vs MAX9019EKA
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
-
Number of Elements
4
-
Output Type
Open-Drain, Rail-to-Rail
-
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
-
Voltage - Input Offset (Max)
10mV @ 5.5V
-
Current - Input Bias (Max)
0.05μA @ 5.5V
-
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
-
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
-
Propagation Delay (Max)
20μs
-
Hysteresis
?mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-QSOP
-