☰
MAX970EEE
MAX970EEE
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX970EEE Datasheet
History Price: Obsolete
In Stock: 14160
MAX970EEE vs MAX994EUD+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open-Drain, Rail-to-Rail
CMOS, Open-Drain, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
10mV @ 5.5V
5mV @ 5.5V
Current - Input Bias (Max)
0.05μA @ 5.5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
24μA
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
20μs
450ns
Hysteresis
?mV
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
14-TSSOP