☰
MAX970EEE
MAX970EEE
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX970EEE Datasheet
History Price: Obsolete
In Stock: 14160
MAX970EEE vs MAX9955BDCCB+D
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
4
2
Output Type
Open-Drain, Rail-to-Rail
Complementary
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
-5.5V ~ -4.75V, 6.75V ~ 7.5V
Voltage - Input Offset (Max)
10mV @ 5.5V
20mV @ 3.3V
Current - Input Bias (Max)
0.05μA @ 5.5V
25μA @ 7V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
121mA, 174mA
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
130.457dB CMRR, 131dB PSRR
Propagation Delay (Max)
20μs
650ps
Hysteresis
?mV
10mV
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
64-TQFP Exposed Pad
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
64-TQFP-EP (10x10)