Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Maxim Integrated MAX970EEE
MAX970EEE
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 4 GEN PUR 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX970EEE Datasheet
History Price: Obsolete
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX970EEE vs MAX997EUA
Part No
MAX970EEE
MAX997EUA
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Beyond-the-Rails
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
4
1
Output Type
Open-Drain, Rail-to-Rail
CMOS, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
2.7V ~ 5.5V
Voltage - Input Offset (Max)
10mV @ 5.5V
1.5mV @ 5V
Current - Input Bias (Max)
0.05μA @ 5.5V
15μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
6.5mA
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
80dB CMRR, 86.02dB PSRR
Propagation Delay (Max)
20μs
7ns
Hysteresis
?mV
3.5mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-QSOP
8-uMAX/uSOP