☰
MAX970ESD+
MAX970ESD+
Active
Description:  IC COMPARATOR 4 GEN PUR 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX970ESD+ Datasheet
History Price: $5.11000
In Stock: 42780
MAX970ESD+ vs MAX900AEPP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
4
4
Output Type
Open-Drain, Rail-to-Rail
Push-Pull, TTL
Voltage - Supply, Single/Dual (?
1.6V ~ 5.5V
5V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5.5V
2mV @ 5V
Current - Input Bias (Max)
0.05μA @ 5.5V
6μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
18μA
6mA, 12mA, 15mA
CMRR, PSRR (Typ)
56.48dB CMRR, 80dB PSRR
-86dB, -86dB
Propagation Delay (Max)
20μs
8ns (Typ)
Hysteresis
?mV
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
20-PDIP