☰
MAX9712EUB+
MAX9712EUB+
Obsolete
Description:  IC AMP AUDIO PWR .7W MONO 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX9712EUB+ Datasheet
History Price: $0.83000
In Stock: 35040
MAX9712EUB+ vs MAX4366EBL
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
700mW x 1 @ 16Ohm
-
Voltage - Supply
2.5V ~ 5.5V
-
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
10-uMAX/uSOP
8-UCSP (1.52x1.52)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
8-WFBGA, CSPBGA