Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9712EUB+
MAX9712EUB+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP AUDIO PWR .7W MONO 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX9712EUB+ Datasheet
History Price: $0.83000
In Stock: 35040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9712EUB+ vs MAX4367EBL
Part No
MAX9712EUB+
MAX4367EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
700mW x 1 @ 16Ohm
330mW x 1 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
2.3V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-uMAX/uSOP
9-UCSP (1.52x1.52)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
9-WFBGA, CSPBGA