Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
700mW x 1 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.5V ~ 5.5V
1.8V ~ 3.6V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-uMAX/uSOP
14-UCSP (2.02x2.02)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-WFBGA, CSPBGA