☰
MAX9718AETB
MAX9718AETB
Active
Description:  MAX9718 LOW-COST, MONO, 1.4W DIF
Manufacturer:  Maxim Integrated
Datasheet:   MAX9718AETB Datasheet
History Price: $0.75000
In Stock: 49760
MAX9718AETB vs MAX9700AEBC-T
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
1.4W x 1 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN-EP (3x3)
10-UCSP
Package / Case
10-WFDFN Exposed Pad
10-WFBGA, CSPBGA