☰
MAX9718EEBL+
MAX9718EEBL+
Obsolete
Description:  IC INTEGRATED CIRCUIT
Manufacturer:  Maxim Integrated
History Price: $0.63000
In Stock: 29600
MAX9718EEBL+ vs MAX9700CEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Class D
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
-
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-WLP
10-UCSP
Package / Case
9-WFBGA, WLBGA
10-WFBGA, CSPBGA