Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9720BEBE+
MAX9720BEBE+
Active
Linear - Amplifiers - Audio
Description:
STEREO HEADPHONE AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX9720BEBE+ Datasheet
History Price: $0.87000
In Stock: 4880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9720BEBE+ vs MAX4366EBL
Part No
MAX9720BEBE+
MAX4366EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
Headphones, 2-Channel (Stereo)
-
Max Output Power x Channels @ Load
50mW x 2 @ 32Ohm
-
Voltage - Supply
1.8V ~ 3.6V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
16-UCSP (2.02x2.02)
8-UCSP (1.52x1.52)
Package / Case
16-WFBGA, CSPBGA
8-WFBGA, CSPBGA