☰
MAX9720BEBE+
MAX9720BEBE+
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
History Price: $0.87000
In Stock: 4880
MAX9720BEBE+ vs MAX4411BEBE
Series
DirectDrive
DirectDrive
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
50mW x 2 @ 32Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
1.8V ~ 3.6V
1.8V ~ 3.6V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
14-UCSP (2.02x2.02)
Package / Case
16-WFBGA, CSPBGA
14-WFBGA, CSPBGA