☰
MAX9723AEBE+
MAX9723AEBE+
Obsolete
Description:  IC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 38400
MAX9723AEBE+ vs MAX4366EUA
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
330mW x 1 @ 16Ohm
Voltage - Supply
-
2.3V ~ 5.5V
Features
-
-
Mounting Type
-
Surface Mount
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
8-μMAX
Package / Case
-
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)