☰
MAX9723BEBE+
MAX9723BEBE+
Active
Description:  STEREO HEADPHONE AMPLIFIER
Manufacturer:  Maxim Integrated
History Price: $1.78000
In Stock: 10880
MAX9723BEBE+ vs MAX9705BEBC
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
60mW x 2 @ 16Ohm
2.3W x 1 @ 4Ohm
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-UCSP (2.02x2.02)
10-UCSP
Package / Case
16-WFBGA, CSPBGA
10-WFBGA, CSPBGA