Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9724AETC+
MAX9724AETC+
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB STER 63MW 12TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX9724AETC+ Datasheet
History Price: Active
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9724AETC+ vs MAX4411BEBE
Part No
MAX9724AETC+
MAX4411BEBE
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
DirectDrive
Packaging
Tube
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
63mW x 2 @ 32Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
1.8V ~ 3.6V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-TQFN (3x3)
14-UCSP (2.02x2.02)
Package / Case
12-WFQFN Exposed Pad
14-WFBGA, CSPBGA