☰
MAX9724AETC+
MAX9724AETC+
Active
Description:  IC AMP CLASS AB STER 63MW 12TQFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 9520
MAX9724AETC+ vs MAX9700AEBC
Series
DirectDrive
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
63mW x 2 @ 32Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-TQFN (3x3)
10-UCSP
Package / Case
12-WFQFN Exposed Pad
10-WFBGA, CSPBGA