Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9727EEP+
MAX9727EEP+
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB QUAD 20QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX9727EEP+ Datasheet
History Price: $0.89000
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9727EEP+ vs MAX13336EGEE/V+
Part No
MAX9727EEP+
MAX13336EGEE/V+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
DirectDrive
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
4-Channel (Quad)
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
2.7V ~ 5.5V
3.3V ~ 5V
Features
Depop, Differential Inputs, Shutdown, Thermal Protection
Shutdown, Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Supplier Device Package
20-QSOP
16-QSOP
Package / Case
20-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)